EN
  • EN
  • DE

MC9S12C32CFAE16

Part No MC9S12C32CFAE16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12C Family MC9S12GC Family Reference Manual | IC MCU 16BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MC9S12C32
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 1220525-MC9S12C32CFAE16
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12C32CFAE16 CAD Model

Description

The MC9S12C32CFAE16 is a sophisticated 16-bit microcontroller from NXP Semiconductors, renowned for its high-performance and versatile features designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the HCS12 family, which is well-known for its integration of a rich set of peripherals and its ability to handle complex tasks efficiently.

Key Features

  • Core: The device is built around the 16-bit HCS12 CPU, which operates at a frequency of up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 32KB of on-chip flash memory, which is ideal for robust and reliable non-volatile storage, as well as 2KB of RAM for temporary data storage during operation.
  • Digital I/O: The microcontroller features multiple digital input/output channels, enabling it to interface with a variety of sensors, actuators, and other digital components.
  • Timers: An array of timers including an 8-channel, 16-bit timer system, which can be used for precise event counting, pulse generation, and interval timing, making it highly suitable for real-time control applications.
  • Communication Interfaces: It supports multiple communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), allowing for easy data exchange with other devices in a system.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC provides the capability to convert analog signals to digital, facilitating the use of analog sensors and inputs.
  • Package: The MC9S12C32CFAE16 is available in a 48-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications

This microcontroller is highly versatile and can be used in a multitude of applications. It is particularly well-suited for automotive control systems, including engine management and transmission control. Additionally, it finds use in industrial control systems, robotics, medical devices, and smart sensors, where reliable performance and a wide range of interfacing capabilities are critical.

Conclusion

The MC9S12C32CFAE16 from NXP is a robust and reliable microcontroller that combines powerful processing capabilities with a diverse set of peripherals and communication options. Its adaptability makes it an excellent choice for designers who require a high level of integration and performance in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1382 $64.2764
4+ $26.3698 $105.4792
6+ $25.5458 $153.2748
9+ $24.7217 $222.4953
11+ $23.8977 $262.8747
15+ $21.4255 $321.3825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess