EN
  • EN
  • DE

MC9S12A256VPVE

Part No MC9S12A256VPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000592-MC9S12A256VPVE
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series HCS12
Speed 25MHz
Speed Tray
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Connectivity I²C, SCI, SPI
Peripherals PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MC9S12A256VPVE CAD Model

Description

The MC9S12A256VPVE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This 16-bit MCU is part of the HCS12 family, known for its exceptional integration, versatility, and efficiency.

Key Features:

  • Core: The MC9S12A256VPVE is built around the HCS12 core, which operates at a frequency of up to 25MHz, providing robust processing capabilities for complex tasks.
  • Memory: This MCU comes with 256KB of flash memory, allowing for ample program storage, and 12KB of RAM for efficient data manipulation.
  • Advanced I/O Capabilities: A range of input/output options are available, including multiple digital I/O ports, analog-to-digital converters (ADCs), and timers, making it suitable for interfacing with a variety of peripherals and sensors.
  • Communication Interfaces: It supports several communication protocols such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network), ensuring flexible connectivity solutions.
  • Integrated Peripheral Modules: The MCU features a rich set of peripherals, including an MSCAN module, two SPI modules, and an IIC bus interface, enhancing its functionality and simplifying system design.
  • Package: Encased in a 112-Pin LQFP (Low-Profile Quad Flat Package), the MC9S12A256VPVE is designed for space-constrained applications while providing excellent thermal performance.
  • Power Efficiency: With power-saving modes including stop and wait modes, it is optimized for applications that require low power consumption without sacrificing performance.

Applications:

The MC9S12A256VPVE is ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and other vehicle systems. Its robust feature set also makes it suitable for industrial control, medical devices, and smart home automation systems.

Conclusion:

Overall, the MC9S12A256VPVE from NXP stands out with its high integration, extensive memory, and sophisticated peripherals. It is engineered to meet the stringent requirements of advanced embedded systems, enabling developers to create sophisticated and reliable products with reduced development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess