EN
  • EN
  • DE

SMAJ4738E3/TR13

Part No SMAJ4738E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4738
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280343-SMAJ4738E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4738E3/TR13 CAD Model

Description

Microchip Technology's SMAJ4738E3/TR13 Product Overview

The SMAJ4738E3/TR13 is a robust and precise Zener diode from Microchip Technology, designed to provide excellent voltage regulation and protection functionalities for a wide array of electronic applications. This component is part of Microchip's high-quality Zener diode product line, which is known for its reliability and performance in circuit protection.

Key Features

  • Voltage Range: The SMAJ4738E3/TR13 offers a Zener voltage of 5.6V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant amounts of power, ensuring stability and protection for electronic circuits.
  • Package: The device comes in a DO-214AC (SMA) surface-mount package, which is compact and allows for efficient assembly in high-density PCB designs.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for sensitive components.
  • Operating Temperature: The SMAJ4738E3/TR13 can operate within a temperature range of -55°C to +150°C, ensuring reliable performance under various environmental conditions.

Applications

The versatile nature of the SMAJ4738E3/TR13 makes it an ideal choice for various applications, including:

  • Voltage regulation in power supplies
  • Surge protection in consumer electronics
  • Overvoltage and overcurrent protection in industrial systems
  • Load regulation in battery-operated devices

Quality and Reliability

Microchip Technology is well-known for its commitment to quality, and the SMAJ4738E3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring that each component delivers consistent performance. Additionally, it is RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Whether you are designing power management systems, protecting sensitive electronics, or ensuring the stability of your electronic devices, the SMAJ4738E3/TR13 Zener diode from Microchip Technology is a reliable and efficient solution that engineers and designers can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess