EN
  • EN
  • DE

MC9S08SE8CTG

Part No MC9S08SE8CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16TSSOP / MC9S08SE8/4 Do more with less
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI
Peripherals LVD, POR, PWM
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MC9S08SE8
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812167-MC9S08SE8CTG
Ultra Librarian 3D Model Ultra Librarian MC9S08SE8CTG CAD Model

Description

Product Overview: NXP MC9S08SE8CTG Microcontroller

The NXP MC9S08SE8CTG is a versatile and powerful microcontroller designed for a wide range of applications that require low power consumption and high performance. This 8-bit MCU is part of the S08 family, which is well-known for its robust architecture, enhanced features, and efficiency in operation.

Key Features:

  • Core: The device features an HCS08 CPU with a maximum operating frequency of 20 MHz, providing a balanced compromise between processing power and energy efficiency.
  • Memory: It comes with 8KB of flash memory and 512 bytes of RAM, offering ample space for application code and data storage.
  • Package: Housed in a 16-pin TSSOP package, the MC9S08SE8CTG is compact and suitable for space-constrained applications.
  • I/O Options: With up to 14 general-purpose input/output (GPIO) pins, this microcontroller can interface with a variety of peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows for precise analog signal measurement, which is critical for sensor-based applications.
  • Timers: It includes an 8-bit modulo timer and a 2-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation.
  • Communication Interfaces: The MCU supports multiple communication protocols, including I²C and SCI (UART), enabling easy data exchange with other devices.
  • Power Management: It features a range of low-power modes, which are essential for battery-operated devices, helping to extend battery life and reduce power consumption.

Applications:

The NXP MC9S08SE8CTG is ideal for applications in consumer electronics, industrial control, automotive systems, and medical devices. Its robust feature set makes it suitable for tasks such as motor control, system management, and connectivity with sensors and actuators.

Overall, the NXP MC9S08SE8CTG microcontroller is a reliable choice for developers looking to create sophisticated and power-efficient systems within a compact footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2866 $51.4392
29+ $3.5172 $101.9988
45+ $3.4073 $153.3285
61+ $3.2974 $201.1414
79+ $3.1875 $251.8125
105+ $2.8577 $300.0585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess