Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Product Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM, WDT
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN-EP (9x9)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2832-MC9S08RX32AFE
Standard Package 1
Win Source Part Number 1322637-MC9S08RX32AFE
Ultra Librarian 3D Model Ultra Librarian MC9S08RX32AFE CAD Model

Description

The NXP MC9S08RX32AFE is a versatile and powerful microcontroller that is part of the MC9S08 family of 8-bit microcontrollers. Designed for a wide range of applications, this device combines high-performance data processing capabilities with a rich set of features, making it an ideal choice for embedded systems and industrial applications.

Key Features

  • Core: The MC9S08RX32AFE is built around a high-speed HCS08 core, capable of running up to 40 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: It boasts 32KB of on-chip flash memory and 2KB RAM, ensuring ample space for program code and data storage.
  • Digital and Analog Peripherals: This microcontroller includes a variety of digital and analog peripherals, such as multiple channel 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and a Serial Communications Interface (SCI) for robust serial communication.
  • I/O Pins: The device features 40 general-purpose input/output (GPIO) pins, providing flexibility for interfacing with external devices and sensors.
  • Power Efficiency: Designed for energy-conscious applications, the MC9S08RX32AFE offers multiple power-saving modes, including stop and wait modes, which help to reduce power consumption and extend battery life in portable devices.
  • Temperature Range: The microcontroller operates reliably across a wide temperature range, making it suitable for harsh environments.
  • Package: It comes in an 48-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint while allowing for easy integration into a variety of circuit boards.

Applications

The MC9S08RX32AFE is designed to meet the demands of a broad spectrum of applications, including but not limited to automotive control systems, industrial automation, robotics, consumer electronics, and medical devices. Its robust architecture and comprehensive feature set enable developers to create sophisticated systems that require real-time control, sensor interfacing, and connectivity.

In summary, the NXP MC9S08RX32AFE microcontroller is a compact, feature-rich solution that offers a balance of performance, power efficiency, and versatility, making it an excellent choice for designers looking to push the boundaries of 8-bit microcontroller applications.

You May Also Be Interested in

Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention