Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Peripherals POR, PWM, WDT
Number of I/O 4
Program Memory Size 512B (256 x 16)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ATtiny4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY4-TS8RTR, ATTINY4-TS8R SL383, ATTINY4-TS8R-ND, ATTINY4TS8R, ATTINY4-TS8RCT, ATTINY4-TS8RDKR
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862587-ATTINY4-TS8R
Ultra Librarian 3D Model Ultra Librarian ATTINY4-TS8R CAD Model

Description

Microchip Technology ATTINY4-TS8R

The Microchip Technology ATTINY4-TS8R is a compact, high-performance microcontroller that epitomizes the cutting-edge capabilities of the AVR® family. Designed for use in a variety of applications, this tiny powerhouse is housed in an 8-pin TSOP package, making it ideal for space-constrained projects.

At the heart of the ATTINY4-TS8R lies a robust 8-bit processor that runs at a maximum frequency of 12MHz. This microcontroller is equipped with 512 bytes of in-system programmable flash memory, providing ample space for small to medium complexity programs. The device also boasts 32 bytes of SRAM and 32 bytes of EEPROM, which are essential for data storage and retention across power cycles.

One of the standout features of the ATTINY4-TS8R is its picoPower® technology, which enables ultra-low power consumption. This makes it an excellent choice for battery-operated and portable devices where energy efficiency is paramount. With its power-saving modes, including Idle and Power-down, developers can optimize power usage according to the needs of their specific application.

The ATTINY4-TS8R comes with a variety of peripherals that enhance its functionality. It includes an 8-bit timer/counter with a compare mode, which is perfect for simple timing tasks and PWM generation. Additionally, the microcontroller features a 4-channel, 10-bit Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and convert their readings into digital values for processing.

Programming and debugging the ATTINY4-TS8R is a breeze thanks to its support for the Universal Serial Interface (USI) and in-system programming capabilities. The device is also supported by the Atmel Studio development environment and the Atmel Software Framework, which provide a comprehensive set of tools for code development and testing.

In summary, the ATTINY4-TS8R from Microchip Technology is a versatile and efficient microcontroller that is perfect for applications requiring low power consumption, small form factor, and robust performance. Whether it's for consumer electronics, wearables, or sensor systems, the ATTINY4-TS8R provides a reliable and cost-effective solution for your embedded design needs.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8345 $58.4150
165+ $0.6848 $112.9920
255+ $0.6634 $169.1670
350+ $0.6420 $224.7000
455+ $0.6206 $282.3730
605+ $0.5564 $336.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,350 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention