EN
  • EN
  • DE

MC9S08QG8CDTER

Part No MC9S08QG8CDTER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 8KB Flash 2.5V/3.3V 16-Pin TSSOP T/R | IC MCU 8BIT 8KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 12
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC9S08QG8
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 754767-MC9S08QG8CDTER
Family Name MC9S08QG8
Introduction Date May 24, 2006
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08QG8CDTER CAD Model

Description

The NXP MC9S08QG8CDTER is a versatile and powerful 8-bit microcontroller that is part of the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is based on the high-performance HCS08 core, which operates at a maximum frequency of 16 MHz, providing a robust platform for embedded designers to develop sophisticated applications in areas such as industrial control, automotive systems, home automation, and consumer electronics.

The MC9S08QG8CDTER is equipped with 8KB of on-chip flash memory, which provides ample space for program storage, and 512 bytes of RAM, ensuring smooth operation and data handling. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, which makes it suitable for applications that require frequent code updates or data logging.

This microcontroller boasts a rich set of features including an 8-channel, 10-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals. It also has an integrated temperature sensor, which can be used for environmental monitoring or system protection. The MC9S08QG8CDTER supports multiple communication interfaces such as I2C, SPI, and SCI, enabling it to connect with a variety of peripherals and other microcontrollers.

The device comes in a 16-pin TSSOP package, which is ideal for space-constrained applications. It also supports a wide voltage range from 1.8V to 3.6V, providing flexibility in power supply design and ensuring compatibility with low-power devices. With its low-power stop and wait modes, the MC9S08QG8CDTER is optimized for energy-efficient operation, making it an excellent choice for battery-powered applications.

In terms of development and debugging, NXP provides a comprehensive suite of software and hardware tools, including CodeWarrior development environment, which simplifies the programming and testing process. The MC9S08QG8CDTER also features on-chip debug capability to facilitate real-time debugging and to streamline the development workflow.

Overall, the NXP MC9S08QG8CDTER is a highly capable microcontroller that offers a perfect blend of performance, power efficiency, and feature integration, making it an ideal solution for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1525 $50.0675
18+ $5.8687 $105.6366
27+ $5.6853 $153.5031
37+ $5.5019 $203.5703
48+ $5.3185 $255.2880
63+ $4.7683 $300.4029
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess