EN
  • EN
  • DE

MC9S08QE128CFT

Part No MC9S08QE128CFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-Bit HCS08 Central Processor Unit | IC MCU 8BIT 128KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Family Part Number MC9S08QE128
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 1220492-MC9S08QE128CFT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE128CFT CAD Model

Description

Product Overview: MC9S08QE128CFT by NXP

The MC9S08QE128CFT is a high-performance microcontroller unit (MCU) from NXP's renowned S08 family, designed to cater to a wide range of embedded applications. This MCU is built on NXP's HCS08 core, which operates at a maximum frequency of 50 MHz, providing a robust processing platform for complex and time-sensitive tasks.

With 128 KB of flash memory and 8 KB of RAM, this microcontroller offers ample space for application code and data storage, enabling developers to implement sophisticated programs without worrying about memory constraints. The flash memory is also highly reliable, featuring block protection and security options to safeguard your application's intellectual property.

The MC9S08QE128CFT is equipped with a rich set of peripherals, including an 8-channel 12-bit analog-to-digital converter (ADC), which allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition applications. Additionally, it boasts two analog comparators with programmable reference voltage, enhancing its capabilities in control systems.

Connectivity is a strong suit for this MCU, as it includes a serial communications interface (SCI), serial peripheral interface (SPI), and an inter-integrated circuit (I2C) bus, providing versatile options for serial communication with other devices and peripherals.

For timing-sensitive applications, the MC9S08QE128CFT features a timer/pulse-width modulator (TPM) module with up to 6 channels, supporting precise timing operations, PWM outputs, and input capture. It also includes a real-time counter and a periodic interrupt timer, further enhancing its timing capabilities.

This MCU is designed with power efficiency in mind, offering several power-saving modes, such as stop and wait modes, which are essential for battery-operated devices. Its low-power design does not compromise performance, ensuring that the applications remain responsive while conserving energy.

The package is a 48-pin QFP (Quad Flat Package), which provides a compact footprint while still allowing for easy integration into a variety of PCB designs. Whether you're developing consumer electronics, industrial control systems, or automotive applications, the MC9S08QE128CFT provides a reliable and versatile solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess