EN
  • EN
  • DE

MC68376BGMFT20

Part No MC68376BGMFT20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 160QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32 series Microcontroller IC 32-Bit 20MHz - ROMless 160-QFP (28x28)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor CPU32
Core Size 32-Bit
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 160-BQFP
Case / Package 160-QFP (28x28)
Family Name MC683
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926194-MC68376BGMFT20
Ultra Librarian 3D Model Ultra Librarian MC68376BGMFT20 CAD Model

Description

Product Overview: MC68376BGMFT20

The MC68376BGMFT20 is a versatile integrated microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and reliability. Designed to cater to a broad range of applications, this MCU is particularly well-suited for automotive and industrial control systems.

Key Features:

  • CPU Core: The MC68376BGMFT20 is built around the CPU32+ core, a 32-bit enhanced version of the CPU32 core that offers improved processing capabilities and efficiency.
  • Operating Frequency: This MCU operates at a frequency of 20 MHz, providing a balanced combination of speed and power consumption suitable for various applications.
  • Memory: It comes equipped with a robust memory architecture that includes RAM, ROM, and EEPROM, allowing for flexible data and program storage options.
  • Input/Output: The MCU features a comprehensive set of I/O ports and peripherals, including PWM, CAN interface, timers, and serial communication modules, which enable it to handle complex tasks and interface with other components in a system.
  • Package: Housed in a 144-pin LQFP (Low Profile Quad Flat Package), the MC68376BGMFT20 offers a compact footprint while still providing ample pinouts for connectivity.
  • Temperature Range: Designed to withstand harsh conditions, it operates within an extended temperature range, making it ideal for automotive and industrial environments.

Applications:

The MC68376BGMFT20's robust feature set makes it an excellent choice for a variety of applications, including:

  • Automotive control systems such as engine management and transmission control
  • Industrial automation for process control and monitoring
  • Robotics for precise motion control
  • Aerospace systems for control and navigation

Conclusion:

In summary, the NXP MC68376BGMFT20 MCU provides a powerful and flexible platform for designers who require a high-performance microcontroller with a wide range of peripherals and I/O options. Its robust design ensures reliability and performance in even the most demanding applications, making it a go-to choice for industry professionals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess