Product Overview: NXP MC9S08PT60AVLF
The NXP MC9S08PT60AVLF is a versatile and powerful 8-bit microcontroller that offers a robust set of features for a wide range of applications. This microcontroller is part of NXP's S08 family and is designed to deliver high performance and reliability with low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics.
Key Features
- Core: S08 core, up to 20 MHz bus frequency.
- Memory: 60 KB flash memory, 2 KB RAM, which provides ample space for complex applications and software.
- Timers: Multiple flexible timers including an 8-channel 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation.
- Communication Interfaces: Includes I²C, SPI, and SCI serial communication modules for versatile connectivity options.
- Analog to Digital Converter (ADC): 12-bit resolution ADC with up to 16 channels, enabling precise measurement of analog signals.
- Voltage Range: Operates from 2.7V to 5.5V, providing flexibility for different power environments.
- Temperature Range: Designed to operate within the industrial temperature range of -40°C to +105°C.
- Packages: Available in a 48-pin LQFP package, suitable for space-constrained applications.
Applications
The MC9S08PT60AVLF is a highly adaptable microcontroller that can be used in various applications such as:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Home appliances
- Medical devices
- Embedded systems
Support and Resources
NXP provides comprehensive support for the MC9S08PT60AVLF with a range of development tools, including software libraries, development boards, and integrated development environments (IDEs). This ensures that developers can maximize the capabilities of the microcontroller and reduce time-to-market for their products.