EN
  • EN
  • DE

MAX20312ENS

Part No MAX20312ENS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702474-MAX20312ENS
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX20312ENS CAD Model

Description

The MAX20312ENS from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and wearable devices. This compact, high-efficiency component is engineered to extend battery life while maintaining optimal performance, making it an ideal solution for a wide range of applications.

Key Features

  • High Integration: The MAX20312ENS integrates multiple regulators and power management functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: With its high-efficiency buck-boost regulators, the device ensures minimal power loss during voltage conversion, which is critical for battery-operated devices.
  • Compact Form Factor: The small size of the MAX20312ENS is perfect for space-constrained applications such as smartwatches, fitness trackers, and other wearable technology.
  • Programmable Output: The PMIC features programmable output voltage settings, allowing designers to fine-tune power delivery for specific system requirements.
  • Low Quiescent Current: It boasts a low quiescent current that contributes to reducing standby power consumption, thereby prolonging the battery life of the device it powers.

Applications

The versatile nature of the MAX20312ENS makes it suitable for a wide array of portable and wearable devices. Some of the typical applications include:

  • Smartwatches and fitness bands
  • Wireless headphones and earbuds
  • Health monitoring devices
  • Portable media players
  • Other small form factor gadgets requiring efficient power management

Technical Specifications

The MAX20312ENS operates over a wide input voltage range and offers multiple output voltage options. Its thermal management features ensure reliable operation under varying conditions. For detailed technical specifications, designers are encouraged to consult the datasheet and supporting technical documentation available from Maxim Integrated.

In conclusion, the Maxim Integrated MAX20312ENS is an exemplary choice for designers looking to optimize power management in compact, battery-powered devices. Its integration, efficiency, and versatility make it a standout component in the realm of power management solutions.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess