The NXP MC9S08PA32AVLH is a versatile and powerful 8-bit microcontroller that is part of the S08 family, designed to deliver exceptional performance with low power consumption. It is well-suited for a wide range of industrial, automotive, and consumer applications where reliable and efficient operation is paramount.
Key Features:
- CPU: 8-bit S08 central processing unit (CPU) which is highly efficient and offers speeds of up to 20 MHz.
- Flash Memory: 32KB of on-chip in-circuit programmable flash memory, providing ample space for complex applications and allowing for easy updates and code maintenance.
- RAM: 2KB of Random Access Memory (RAM), enabling smooth and efficient processing of tasks and data manipulation.
- GPIO: Multiple General Purpose Input/Output (GPIO) pins that offer flexibility in interfacing with external peripherals and custom circuitry.
- ADC: An integrated analog-to-digital converter (ADC) with multiple channels, providing accurate and rapid conversion of analog signals to digital data.
- Timers: Enhanced timer systems including an 8-channel timer/pulse-width modulator (TPM) for versatile timing and control operations.
- Communication Interfaces: A variety of communication options including I²C, SPI, and SCI for robust and flexible serial communication capabilities.
- Voltage Range: Operates within a voltage range of 2.7V to 5.5V, accommodating a broad spectrum of power supply conditions.
- Package: Available in a 64-LQFP (Low-Profile Quad Flat Package) that is compact and suitable for space-constrained applications.
Applications:
This microcontroller is ideal for applications in areas such as consumer electronics, automotive systems, industrial controls, and home automation. Its robust feature set enables developers to implement complex algorithms and control systems while maintaining low power consumption and high reliability.
Why Choose MC9S08PA32AVLH?
With its combination of performance, memory options, peripheral set, and low-power operation, the NXP MC9S08PA32AVLH stands out as a microcontroller that can meet the demands of various high-performance embedded systems. Its ease of use and development support further make it a popular choice among engineers and developers looking to create innovative products with accelerated time-to-market.