EN
  • EN
  • DE

MC9S08PA16AVWJ

Part No MC9S08PA16AVWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S08
Package Tube
Number of I/O 18
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14580, 935312285574, MC9S08PA16AVWJ-ND
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848709-MC9S08PA16AVWJ
Ultra Librarian 3D Model Ultra Librarian MC9S08PA16AVWJ CAD Model

Description

NXP MC9S08PA16AVWJ Microcontroller

The NXP MC9S08PA16AVWJ is a versatile and powerful 8-bit microcontroller that is part of the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is based on the high-performance HCS08 core with a maximum CPU frequency of 20 MHz, making it a suitable choice for applications requiring a blend of low power consumption and high processing speed.

Equipped with 16 KB of flash memory, the MC9S08PA16AVWJ provides ample space for program storage, while the 1 KB of RAM facilitates efficient data manipulation and operation. The device operates at a voltage range of 2.7V to 5.5V, which allows for flexibility in power supply design and is compatible with both battery-powered and mains-connected applications.

The microcontroller features a rich set of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC) which enables the microcontroller to interface with analog sensors and convert their output to digital values for processing. Additionally, the device includes a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I2C) bus, which are essential for serial communication with other microcontrollers, sensors, and peripherals.

For enhanced timer functions, the MC9S08PA16AVWJ comes with two 2-channel and one 6-channel Timer/Pulse Width Modulation (TPM) modules. These are crucial for tasks that require precise timing, such as motor control, pulse generation, and event counting. The inclusion of a Real-Time Interrupt (RTI) and a Watchdog Timer (WDT) ensures reliable operation and provides protection against system failures.

With its 48-pin LQFP package, the MC9S08PA16AVWJ offers a compact footprint for space-constrained applications while still providing sufficient I/O ports for interfacing with other components. The device also includes features like an internal clock source, low-voltage detection, and loss-of-clock reset, which contribute to a robust and secure design.

Overall, the NXP MC9S08PA16AVWJ microcontroller is an excellent choice for designers looking for a balance between performance, power efficiency, and peripheral integration for their embedded system projects.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3149 $57.8725
61+ $1.8994 $115.8634
95+ $1.8401 $174.8095
130+ $1.7807 $231.4910
168+ $1.7214 $289.1952
225+ $1.5433 $347.2425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,002 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess