Product Overview: NXP MC9S08PA16AVTJ
The NXP MC9S08PA16AVTJ is a versatile and efficient 8-bit microcontroller that is part of the S08 family of microcontrollers. Designed with a focus on high-performance and low-power consumption, this microcontroller is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features
- CPU: 8-bit S08 central processing unit (CPU) running at up to 20 MHz, providing a perfect balance between processing power and energy efficiency.
- Flash Memory: 16 KB of on-chip flash memory, which offers ample space for program storage and is highly reliable for long-term operation.
- RAM: 2 KB of Random Access Memory (RAM), enabling efficient handling of temporary data and variables during operation.
- Digital Communication Interfaces: Includes I2C, SPI, and SCI interfaces for versatile communication options with other digital devices.
- Analog Modules: Equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals.
- Timer Modules: Features an 8-bit and a 16-bit timer, as well as two 2-channel, 16-bit timer/pulse-width modulators for accurate event timing and control.
- Operating Voltage: Supports a wide range voltage supply from 2.7V to 5.5V, making it suitable for battery-operated applications and various power environments.
- Temperature Range: Operates within an industrial temperature range, ensuring reliable performance under challenging conditions.
- Packaging: Available in a 44-pin LQFP package, which is ideal for space-constrained applications.
Applications
The MC9S08PA16AVTJ is designed to meet the needs of a multitude of applications. Its robust feature set makes it an excellent choice for:
- Automotive control systems
- Industrial automation
- Home appliances
- Consumer electronics
- Medical devices
- IoT devices
With its combination of performance, flexibility, and reliability, the NXP MC9S08PA16AVTJ microcontroller is a powerful component for any design engineer looking to create sophisticated and efficient electronic products.