EN
  • EN
  • DE

MC9S08GB32CFUE

Part No MC9S08GB32CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 2.5V/3.3V 64-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788115-MC9S08GB32CFUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08GB32
Introduction Date May 24, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S08GB32CFUE CAD Model

Description

The NXP MC9S08GB32CFUE is a powerful and versatile 8-bit microcontroller that is part of the MC9S08 family, designed to provide a highly integrated and cost-effective solution for a wide range of applications. This microcontroller features a HCS08 core with a maximum CPU speed of 40 MHz, providing the computational power necessary for complex tasks and real-time processing.

Key Features:

  • Core: S08 high-performance HCS08 core operating at up to 40 MHz.
  • Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with a 10,000 write/erase cycle endurance, providing ample space for application code and data storage.
  • RAM: 2 KB of RAM, facilitating efficient data manipulation and buffer storage.
  • Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) modules for versatile serial data exchange.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels, enabling precise analog signal measurement and conversion.
  • Input/Output: Up to 70 general-purpose input/output (GPIO) pins for interfacing with external circuits and devices.
  • Supply Voltage: Operating voltage range of 2.7V to 5.5V, catering to different power requirements and ensuring compatibility with various external components.
  • Package: Offered in a 64-QFP (Quad Flat Package) that optimizes board space without compromising on connectivity and functionality.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.

This microcontroller is ideal for applications requiring robust control capabilities, such as industrial control systems, automotive systems, home appliances, and consumer electronics. The MC9S08GB32CFUE provides designers with a flexible platform to develop scalable and energy-efficient designs, thanks to its rich set of peripherals and low-power modes.

Applications:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Medical devices
  • Energy management systems

With its comprehensive feature set and NXP's reputation for quality, the MC9S08GB32CFUE is a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess