EN
  • EN
  • DE

MC68HC908QY2CDT

Part No MC68HC908QY2CDT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MC68HC908
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812914-MC68HC908QY2CDT
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY2CDT CAD Model

Description

Introducing the NXP MC68HC908QY2CDT Microcontroller

The NXP MC68HC908QY2CDT is a highly integrated microcontroller designed to offer a robust solution for embedded systems. This device is part of the MC68HC08 family of microcontrollers, which are well-known for their reliability, efficiency, and wide range of features. The MC68HC908QY2CDT is an ideal choice for a variety of applications, including automotive, industrial control, consumer electronics, and smart sensors.

Key Features

  • Core: The microcontroller is built around a high-performance HC08 core, with a maximum CPU frequency of 8 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes equipped with 2KB of flash memory, allowing for dependable storage of firmware and applications, and 128 bytes of RAM for efficient data manipulation.
  • I/O Capabilities: The device includes versatile input/output options with 16 general-purpose I/O pins, which can be programmed to interface with a wide range of peripherals and sensors.
  • Power Efficiency: Designed for low-power operation, it features multiple power-saving modes, making it suitable for battery-operated devices where power consumption is a critical factor.
  • Timers: Onboard 8-bit and 16-bit timers support complex timing operations, which are essential for tasks like PWM control, event counting, and time-sensitive protocol handling.
  • Analog-to-Digital Converter: The integrated 8-channel, 8-bit ADC allows for the conversion of analog signals to digital, enabling the microcontroller to process inputs from a variety of analog sensors.

Robust Design and Packaging

The MC68HC908QY2CDT microcontroller is housed in a compact 16-pin SOIC package, designed to save space on PCBs while still providing excellent thermal performance and durability. Its robust design ensures reliable operation even in harsh environments, making it a suitable choice for demanding applications.

Development Support and Compatibility

NXP provides comprehensive development support for the MC68HC908QY2CDT, including software tools, reference designs, and technical documentation. This facilitates rapid development and integration into existing systems. Additionally, its compatibility with the HC08 family ensures that engineers can leverage existing code bases and development experience to shorten the product development cycle.

Whether you're developing sophisticated automotive systems, innovative consumer electronics, or intelligent industrial solutions, the NXP MC68HC908QY2CDT microcontroller offers the performance, features, and reliability you need to bring your products to life.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,667 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess