The NXP MC9S08DZ60AMLC is a high-performance microcontroller unit (MCU) from NXP's S08D series, designed for automotive and industrial applications that require robust operation and a wide range of interfacing capabilities. This 8-bit MCU is built around the HCS08 central processing unit (CPU) and provides a perfect blend of processing power and efficiency, making it an ideal choice for cost-sensitive and space-constrained applications.
Key Features:
- CPU: HCS08 core with up to 40 MHz bus frequency.
- Flash Memory: 60KB of on-chip flash memory, enabling reliable storage of application code with block protection and security options.
- RAM: 4KB of Random Access Memory (RAM) for efficient data handling and processing.
- Timers: Multiple timing systems including an 8-channel, 16-bit timer with selectable input capture, output compare, and PWM capability.
- Communication Interfaces: Comprehensive set of communication modules, including one SCI (Serial Communication Interface), one SPI (Serial Peripheral Interface), and an IIC (Inter-Integrated Circuit) bus interface for multi-master operations.
- Analog-to-Digital Converter: 12-channel, 12-bit ADC with automatic compare function and internal bandgap reference channel.
- Operating Voltage: Wide operating voltage range from 2.7V to 5.5V, suitable for various power supply conditions.
- Temperature Range: Extended operational temperature range, making it suitable for harsh environmental conditions.
- Packages: Available in a 64-pin LQFP (Low Profile Quad Flat Package), offering a compact footprint for space-constrained applications.
Applications:
The MC9S08DZ60AMLC MCU is designed to meet the demands of a wide array of applications, particularly in the automotive sector where reliability and durability are critical. It is an excellent choice for engine control units, body control modules, and other embedded systems that require a high level of integration and sophisticated real-time control. Additionally, its robust feature set makes it suitable for industrial control systems, home automation, and smart sensor applications.
With its integrated peripherals and low-power consumption, the NXP MC9S08DZ60AMLC microcontroller provides developers with a flexible and powerful platform to build sophisticated and reliable systems in a cost-effective manner.