Product Overview: NXP HEF4046BTD-T
The NXP HEF4046BTD-T is a highly versatile, integrated circuit designed for applications requiring a Phase-Locked Loop (PLL) with VCO (Voltage-Controlled Oscillator). It is part of the CMOS HEF4000 family, known for its robust performance and compatibility with a wide range of digital systems. This component is particularly suitable for use in frequency synthesizers, modulators, demodulators, and data communications equipment.
Key Features
- Type: Phase-Locked Loop (PLL) with Voltage-Controlled Oscillator (VCO)
- Package: SOIC-16, a surface-mount package that ensures a compact footprint on PCBs.
- Supply Voltage Range: 3V to 15V, accommodating various logic level requirements and providing design flexibility for both low and high voltage applications.
- Power Consumption: Low static power consumption, making it ideal for power-sensitive applications.
- Frequency Range: Wide VCO frequency range, suitable for a broad spectrum of RF and timing applications.
- Temperature Range: Operating temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
Applications
The HEF4046BTD-T is engineered to cater to a multitude of applications across various industries. Its precision and reliability make it an excellent choice for:
- Frequency synthesis and management
- Wireless communication systems
- Signal processing
- Timing circuits
- Analog and digital modulation schemes
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The HEF4046BTD-T is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. Its robust design is tailored to meet the demands of both commercial and industrial applications, offering a trusted solution for designers and engineers.