EN
  • EN
  • DE

MC9S08AW60CFUER

Part No MC9S08AW60CFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP / S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15350-6,MC9S08AW60CFUERTR,568-15350-2,935316647528,568-15350-1,MC9S08AW60CFUER-ND,MC9S08AW60CFUERTR-ND
Standard Package 750
Win Source Part Number 1322696-MC9S08AW60CFUER
Ultra Librarian 3D Model Ultra Librarian MC9S08AW60CFUER CAD Model

Description

Product Overview: NXP MC9S08AW60CFUER Microcontroller

The NXP MC9S08AW60CFUER is a versatile and powerful microcontroller designed for embedded applications requiring a balance between performance and cost. This 8-bit MCU is part of the S08 family, which is well-known for its robustness, reliability, and efficiency in a wide range of applications. The MC9S08AW60CFUER operates at a maximum frequency of 40 MHz, providing a solid foundation for applications that demand quick processing and real-time responsiveness.

Featuring a 60KB flash memory, the MC9S08AW60CFUER offers ample space for complex program code and data storage, ensuring that developers have the resources they need for sophisticated applications. Additionally, the device comes with 2KB of RAM, which is essential for temporary data storage and manipulation during operation. Its rich set of peripherals includes an I2C module, two SCI (Serial Communication Interface) modules, and an SPI (Serial Peripheral Interface) module, which facilitate seamless communication with other devices and sensors.

The microcontroller's robust design is complemented by its 8-channel, 10-bit Analog-to-Digital Converter (ADC), which provides accurate analog signal measurement and conversion, making it ideal for sensor interfacing and data acquisition tasks. The inclusion of an integrated temperature sensor is particularly useful for applications that require temperature monitoring and control.

The MC9S08AW60CFUER is also equipped with a multitude of timers, including a Real-Time Interrupt (RTI) timer and two 2-channel, 16-bit Timer/PWM (Pulse Width Modulation) modules. These timers are crucial for tasks that require precise timing, such as motor control, event counting, and pulse generation.

Safety and system integrity are addressed with the inclusion of a COP (Computer Operating Properly) watchdog timer and a Low Voltage Detection (LVD) module, which help prevent system failures and ensure reliable operation under varying power conditions. The microcontroller is available in an 80-QFP (Quad Flat Package) form factor, making it suitable for space-constrained applications.

In summary, the NXP MC9S08AW60CFUER is a feature-rich and dependable microcontroller that provides a cost-effective solution for a wide array of embedded systems, from industrial control to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0687 $106.0305
22+ $6.8299 $150.2578
32+ $6.3523 $203.2736
41+ $6.1135 $250.6535
52+ $5.8747 $305.4844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess