NXP MC9S08AW60CFDE Microcontroller
The NXP MC9S08AW60CFDE is a highly integrated, versatile microcontroller designed to cater to a wide range of applications requiring robust performance and low power consumption. This microcontroller is a part of the S08 family, which is known for its exceptional efficiency and reliability in embedded systems.
Key Features:
- Core: 8-bit HCS08 CPU core with a maximum operating frequency of 40 MHz, providing a perfect balance between processing power and energy efficiency.
- Flash Memory: 60 KB of on-chip flash memory, allowing for ample space to store application code and data.
- RAM: 4 KB of RAM, which facilitates smooth and efficient operation of complex algorithms and data processing tasks.
- Timers: Multiple timing and control functions including an 8-channel, 16-bit timer/pulse-width modulator (TPM), and a 2-channel, 16-bit timer, which offer precise timing control for a variety of tasks.
- Communication Interfaces: A rich set of communication interfaces such as I2C, SPI, and SCI (UART), enabling easy integration with peripheral devices and other components within a system.
- Analog Features: An integrated 10-bit analog-to-digital converter (ADC) with up to 16 channels, providing accurate analog signal measurement and conversion capabilities.
- Package: Delivered in an 80-pin QFP (Quad Flat Package), ensuring a compact footprint for space-constrained applications.
- Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
- Voltage Range: Supports a wide range of supply voltages from 2.7V to 5.5V, offering flexibility in various power supply designs.
Applications:
The MC9S08AW60CFDE microcontroller is ideal for applications that require a combination of low power consumption, advanced control, and high reliability. It is commonly used in industrial control systems, automotive systems, home appliances, consumer electronics, and medical devices.
Support and Tools:
NXP provides extensive support for the MC9S08AW60CFDE with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). This ensures a smooth and efficient development process from initial design to final product deployment.