EN
  • EN
  • DE

MC9S08AW32CPUER

Part No MC9S08AW32CPUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S08
Package Reel - TR
Number of I/O 54
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851868-MC9S08AW32CPUER
Ultra Librarian 3D Model Ultra Librarian MC9S08AW32CPUER CAD Model

Description

Product Overview: NXP MC9S08AW32CPUER Microcontroller

The NXP MC9S08AW32CPUER is a robust, versatile microcontroller designed to cater to a wide range of applications demanding high-performance and low-power consumption. This 8-bit microcontroller is based on the HCS08 core and operates at a maximum frequency of 40 MHz. With 32KB of flash memory and 2KB of RAM, it provides ample space for complex programs and efficient data handling.

The MC9S08AW32CPUER boasts an impressive array of features including an integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise sensor readings and analog signal processing. The inclusion of multiple timers, including a Real-Time Interrupt timer and a Pulse Width Modulator (PWM), makes it ideal for tasks requiring accurate timing and control, such as motor control applications.

Connectivity is a strong suit of this microcontroller. It supports a variety of communication protocols including I²C, SPI, and SCI, enabling it to interface with a multitude of peripherals and other microcontrollers. This makes it a prime choice for embedded systems that require complex data exchanges or for use in IoT (Internet of Things) devices where communication with sensors and other devices is critical.

The MC9S08AW32CPUER is designed with power efficiency in mind, featuring several power-saving modes that significantly reduce energy consumption when the device is idle or in low-power operation. This is particularly important for battery-powered or energy-sensitive applications.

Encased in a 64-QFP (Quad Flat Package), the NXP MC9S08AW32CPUER offers a compact footprint while still providing enough I/O pins for interfacing with external components. Its temperature operating range from -40°C to +85°C ensures reliable performance across various environments, making it a reliable choice for industrial and automotive applications as well.

In summary, the NXP MC9S08AW32CPUER is a powerful microcontroller that blends performance, connectivity, and energy efficiency, making it an excellent choice for engineers and designers looking to develop advanced, reliable, and cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0510 $50.5100
25+ $4.1444 $103.6100
38+ $4.0149 $152.5662
52+ $3.8854 $202.0408
67+ $3.7559 $251.6453
90+ $3.3673 $303.0570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess