EN
  • EN
  • DE

AMS78L05L

Part No AMS78L05L
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 100mA VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144586-AMS78L05L
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS78L05L CAD Model

Description

The AMS78L05L is a three-terminal positive regulator suitable for a wide range of applications. This device offers a cost-effective and reliable solution for local on-card regulation, eliminating distribution problems associated with single-point regulation. The AMS78L05L is designed with internal current limiting and thermal shutdown features, making it exceptionally robust and easy to use.

Applications

  • Power Management Systems: Provides a stable 5V supply for various components.
  • Battery Chargers: Regulates voltage for safe and efficient battery charging.
  • Consumer Electronics: Used in devices such as televisions, radios, and audio equipment to maintain stable power.
  • Microcontroller Power Supplies: Provides a clean and regulated 5V supply for microcontrollers and their peripherals.
  • Industrial Control Systems: Ensures reliable power for sensors, actuators, and other control elements.

Features

  • Output Voltage: Fixed 5V output.
  • Output Current: Up to 100mA output current capability.
  • Internal Current Limiting: Prevents damage from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds safe limits.
  • Short Circuit Protection: Protects the regulator from short circuit conditions.
  • Low Quiescent Current: Minimizes power consumption when the regulator is lightly loaded.
  • No External Components Required: Simplifies circuit design and reduces component count.

Benefits

  • Stable Power Supply: Provides a consistent 5V output, ensuring reliable operation of connected devices.
  • Overload Protection: Built-in current limiting and thermal shutdown prevent damage from overloads and short circuits.
  • Simple Design: Requires no external components, simplifying circuit design and reducing cost.
  • Energy Efficient: Low quiescent current minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: Operates reliably in a variety of environmental conditions.

Additional Details

The AMS78L05L is typically available in a TO-92 package. The input voltage range is generally between 7V and 20V. It is crucial to consider heat dissipation when using this regulator at higher current levels, as the regulator's internal temperature can increase significantly. Adding a heat sink can help to maintain the regulator within its operating temperature range. The AMS78L05L is a popular choice due to its simplicity, robustness, and cost-effectiveness.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess