EN
  • EN
  • DE

MC9S08AC60CFJE

Part No MC9S08AC60CFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 60KB Flash 3.3V/5V 32-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788096-MC9S08AC60CFJE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AC60C
Introduction Date March 14, 2008
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AC60CFJE CAD Model

Description

Product Overview: NXP MC9S08AC60CFJE

The NXP MC9S08AC60CFJE microcontroller is a highly-integrated, versatile, and robust 8-bit MCU from the S08AC series, designed to offer an optimal balance between performance and cost-effectiveness for a wide range of applications. This product is engineered to cater to the needs of automotive and industrial control systems, consumer electronics, and smart sensors, among others.

Key Features

  • Core: S08 core, up to 40 MHz bus frequency
  • Flash Memory: 60 KB flash memory, providing ample space for complex programs and algorithms
  • RAM: 2 KB RAM, enabling efficient data processing and task handling
  • EEPROM: 256 Bytes, ideal for storing configuration and calibration data that must persist through power cycles
  • I/O Pins: 54 general-purpose input/output pins, offering versatile interfacing options
  • Timers: Multiple timers including an 8-channel, 16-bit timer for precise event management and PWM generation
  • Analog to Digital Converter (ADC): 12-channel, 10-bit ADC for accurate analog signal measurement
  • Communication Interfaces: Integrated SPI, I2C, and SCI modules for serial communication with peripherals
  • Operating Voltage: 2.7V to 5.5V, accommodating a range of power supplies and battery configurations
  • Temperature Range: Operating temperature range from -40°C to 85°C, ensuring reliable performance in extreme conditions
  • Packaging: 32-pin QFN package, designed for space-constrained applications

Design and Development Support

The MC9S08AC60CFJE is supported by NXP's comprehensive development tools and software, including CodeWarrior Development Studio, Processor Expert software for rapid application development, and a range of evaluation boards. This extensive support accelerates the development process, from initial prototyping to final product deployment.

Applications

With its advanced features and support for a broad spectrum of interfaces, the NXP MC9S08AC60CFJE is an excellent choice for applications such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Smart sensors and instrumentation

In summary, the NXP MC9S08AC60CFJE microcontroller offers a compact, cost-effective solution with a robust feature set suitable for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7138 $62.8518
25+ $4.6881 $117.2025
39+ $4.5415 $177.1185
53+ $4.3948 $232.9244
68+ $4.2481 $288.8708
91+ $3.8092 $346.6372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess