The NXP MC9S08AC32MFGE is a versatile and powerful 8-bit microcontroller that is part of the MC9S08 family, designed to provide a high-performance and cost-effective solution for a wide range of embedded applications. This microcontroller is ideal for industrial control, automotive systems, home appliances, and consumer electronics due to its robust feature set and flexibility.
Key Features:
- CPU: 8-bit HCS08 Central Processing Unit (CPU) with up to 40 MHz bus frequency, providing efficient processing capabilities for complex operations.
- Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles, allowing for ample storage and flexibility in software updates.
- RAM: 2 KB of Random Access Memory (RAM), facilitating efficient data handling and multitasking.
- Timers: Multiple timers including 2-channel Timer/Pulse Width Modulator (TPM) modules, providing precise timing and control for various applications.
- Communication Interfaces: Integrated Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) modules for versatile connectivity options.
- Analog-to-Digital Converter: 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
- Input/Output: Up to 54 General Purpose Input/Output (GPIO) pins, offering extensive interfacing capabilities.
- Operating Voltage: Wide range operating voltage from 2.7V to 5.5V, ensuring compatibility with various power supply configurations.
- Temperature Range: Operating temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
- Package: 44-QFN package, providing a compact form factor for space-constrained applications.
Advantages:
The MC9S08AC32MFGE microcontroller offers an excellent balance of power consumption and performance, with its low-power design and high-speed CPU. Its rich set of peripherals and interfaces make it highly adaptable for numerous application requirements. The on-chip flash memory with FlexMemory feature allows for parameter storage and firmware updates, enhancing product longevity and adaptability.
Applications:
Thanks to its robust set of features, the MC9S08AC32MFGE is well-suited for a variety of applications, including but not limited to:
- Automotive control systems
- Industrial automation and control
- Smart home devices and appliances
- Consumer electronics
- Security systems