EN
  • EN
  • DE

MC9328MXLVP15R2

Part No MC9328MXLVP15R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX ARM9TDMI 225-Pin MAP-BGA T/R / IC MPU I.MXL 150MHZ 225MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MXL
Packaging Reel package
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 225-LFBGA
Manufacturer Package 225-MAPBGA (13x13)
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Win Source Part Number 788086-MC9328MXLVP15R2
Popularity Medium
Supply and Demand Status Limited
Family Name MC9328MXL
Introduction Date January 12, 1994
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC9328MXLVP15R2 CAD Model

Description

The NXP MC9328MXLVP15R2 is a highly integrated microcontroller designed to deliver exceptional performance for a wide range of applications. This powerful component is part of NXP's i.MX family, known for their advanced multimedia features and energy-efficient processing capabilities. It is an ideal choice for developers looking to create sophisticated systems requiring multimedia functionality and high-speed data processing.

Key Features

  • Core: ARM926EJ-S core, which operates at up to 15 MHz, providing a balance between processing power and power consumption.
  • Memory: Equipped with enhanced memory capabilities, including external bus options to connect with various types of memory devices.
  • Connectivity: Offers a range of connectivity options such as USB, SPI, UART, and I2C to ensure flexible integration with other components and peripherals.
  • Multimedia Support: Features dedicated multimedia processing capabilities that enable it to handle complex graphics, audio, and video tasks efficiently.
  • Power Management: Advanced power management features that help in reducing power consumption during idle or active states, making it suitable for portable and battery-powered applications.

Applications

The NXP MC9328MXLVP15R2 is versatile and can be used in various applications such as:

  • Consumer electronics (e.g., smart appliances, home entertainment systems)
  • Automotive infotainment systems
  • Industrial control systems
  • Medical devices
  • Portable devices and smart wearables

Technical Specifications

Parameter Value
CPU Speed Up to 15 MHz
Core ARM926EJ-S
Memory Type External
Connectivity USB, SPI, UART, I2C
Package LQFP

Overall, the NXP MC9328MXLVP15R2 is a robust microcontroller that offers the perfect blend of performance, multimedia capabilities, and power efficiency, making it an excellent choice for designers and engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
IBM
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess