EN
  • EN
  • DE

T2081NSE8TTB

Part No T2081NSE8TTB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T2 1.8GHZ 896FCPBGA / PowerPC e6500 Microprocessor IC QorIQ T2 4 Core, 64-Bit 1.8GHz 896-FCPBGA (25x25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ T2
Package Tray
Core Processor PowerPC e6500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR3, DDR3L
Ethernet 1Gbps (8) , 2.5Gbps (4) , 10Gbps (4)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 896-BFBGA, FCBGA
Supplier Device Package 896-FCPBGA (25x25)
Base Product Number T2081
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Win Source Part Number 1349903-T2081NSE8TTB
Ultra Librarian 3D Model Ultra Librarian T2081NSE8TTB CAD Model

Description

Product Overview: NXP T2081NSE8TTB

The NXP T2081NSE8TTB is a highly integrated multicore processor that delivers exceptional performance and efficiency for embedded computing applications. This processor is part of NXP's QorIQ T series, which is renowned for its advanced processing capabilities and is designed to meet the rigorous demands of networking, telecommunications, and industrial markets.

At the heart of the T2081NSE8TTB lies a sophisticated architecture featuring four dual-threaded e6500 cores, each capable of running at speeds up to 1.8 GHz. The e6500 core is built on Power Architecture technology and includes a high-performance floating-point unit (FPU) and advanced AltiVec vector processing capabilities. This combination provides the computational horsepower necessary for complex mathematical algorithms and signal processing tasks.

The processor is equipped with an integrated memory controller supporting ECC-protected DDR3/DDR3L memory, ensuring data integrity and reliability for mission-critical applications. With high-speed SerDes lanes that support a variety of protocols, including PCIe Gen3, 10 Gigabit Ethernet, and SATA 3.0, the T2081NSE8TTB offers versatile connectivity options for system expansion and integration.

Security is a paramount concern in today's connected world, and the T2081NSE8TTB addresses this with its advanced security features. The processor includes a secure boot, secure debug, and tamper detection capabilities, along with a cryptographic engine that accelerates encryption and decryption processes for secure data transmission and storage.

For developers, NXP provides comprehensive support with software development kits (SDKs), featuring optimized drivers, middleware, and reference applications to accelerate the development cycle. The T2081NSE8TTB is also supported by a vibrant ecosystem of third-party tools, software, and hardware, enabling a smooth integration path for a wide range of applications.

Whether it's for networking equipment, industrial control systems, or advanced aerospace and defense applications, the NXP T2081NSE8TTB offers a balanced blend of performance, power efficiency, and security features to drive the next generation of embedded computing solutions.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess