EN
  • EN
  • DE

MC9328MX21CJM

Part No MC9328MX21CJM
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX family of microprocessors | IC MPU I.MX21 266MHZ 289MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
USB USB 1.x (2)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 289-LFBGA
Supplier Device Package 289-PBGA (17x17)
Additional Interfaces 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART
Family Part Number MC9328MX21
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220413-MC9328MX21CJM
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9328MX21CJM CAD Model

Description

The NXP MC9328MX21CJM is a robust and versatile microprocessor designed to cater to a wide range of applications within the consumer, industrial, and automotive sectors. This powerful component is part of NXP's i.MX family, which is well-known for its high-performance multimedia processing capabilities and low power consumption.

Key Features

  • Core: The MC9328MX21CJM is built around an ARM926EJ-S core, which operates at speeds up to 266 MHz, providing a balance between processing power and energy efficiency.
  • Memory: It features integrated memory interfaces for DDR SDRAM and NAND flash, enabling fast and flexible data storage options.
  • Graphics: With an embedded graphics processing unit, it supports 2D and 3D graphics acceleration, making it an ideal choice for applications requiring advanced visual capabilities.
  • Connectivity: The processor includes various connectivity options such as USB, I2C, SPI, and UART interfaces, allowing for easy integration with peripherals and other devices.
  • Audio: High-quality audio is supported with its AC'97 audio codec interface, which is perfect for multimedia applications.

Applications

The MC9328MX21CJM excels in applications that require high-performance multimedia processing, such as:

  • Portable media players
  • Automotive infotainment systems
  • Industrial control panels
  • Smart home devices
  • Interactive kiosks

Reliability and Support

NXP is a trusted name in the semiconductor industry, providing comprehensive technical support and documentation for its products. The MC9328MX21CJM is backed by NXP's commitment to quality and long-term reliability, ensuring that it meets the rigorous demands of modern electronic devices.

With its combination of performance, multimedia capabilities, and connectivity options, the NXP MC9328MX21CJM is a powerful solution for designers looking to create sophisticated and feature-rich applications.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess