EN
  • EN
  • DE

MC908QL4MDTE

Part No MC908QL4MDTE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LINbus
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926398-MC908QL4MDTE
Ultra Librarian 3D Model Ultra Librarian MC908QL4MDTE CAD Model

Description

The NXP MC908QL4MDTE microcontroller is a highly integrated and efficient 8-bit MCU designed for a wide range of applications requiring low power consumption and high-performance processing. This microcontroller is part of the MC9S08 family, which is well-known for its robustness, versatility, and ease of use.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit, which provides a perfect balance between speed and power efficiency.
  • Frequency: Up to 8 MHz internal bus frequency, ensuring swift execution of instructions and optimal system response.
  • Flash Memory: 4KB of on-chip flash memory, offering ample space for program storage and the convenience of in-circuit programming.
  • RAM: 128 bytes of Random-Access Memory, which provides sufficient temporary data storage for most control applications.
  • I/O Ports: Multiple general-purpose input/output ports for versatile connectivity and peripheral control.
  • Timers: Integrated 16-bit timer system, which includes input capture, output compare, and pulse-width modulation (PWM) capabilities.
  • Analog-to-Digital Converter (ADC): An 8-channel, 10-bit ADC that allows for accurate analog signal measurement and conversion.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, catering to a variety of power supply conditions.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a compact 16-pin SOIC package, ideal for space-constrained applications.

Applications:

The NXP MC908QL4MDTE microcontroller is suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Medical devices

With its robust feature set and flexible I/O options, the MC908QL4MDTE is a great choice for designers looking to develop efficient and cost-effective embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.0346 $110.0692
3+ $45.1559 $135.4677
4+ $43.7456 $174.9824
6+ $42.3342 $254.0052
8+ $40.9228 $327.3824
10+ $36.6897 $366.8970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess