Products specifications Report Issue?

Category Circuit Protection - Fuses
Mfr Mersen
Series *
Package Retail Package
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1061213-GSL15
Ultra Librarian 3D Model Ultra Librarian GSL15 CAD Model

Description

The Mersen circuit protection fuse is a reliable and efficient solution for protecting electronic circuits from overcurrent. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Standard Package: 1 piece
  • Product Status: Active
  • Category: Circuit protection - fuses
  • Series: *

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
ECAD model for 0MIN07.5V
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
ECAD model for T0603FF0750TM
Eaton Bussmann
FUSE CERAMIC 1.5A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for MDA-1-1/2-R
Littelfuse Inc.
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 045102.5NRL
Bel Fuse Inc.
FUSE CERM 500MA 250VAC 3AB 3AG
Need more? Email Us
ECAD model for 3AB 500-R
Littelfuse Inc.
FUSE AUTOMOTIVE 40A AUTO LINK
Need more? Email Us
ECAD model for 0PAL340.X
Eaton Bussmann
FUSE CERM 1.5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for ABC-1-1/2-R
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
ECAD model for BK/AGC-6/10-R
Littelfuse Inc.
FUSE AUTO 30A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 0498030.TXN

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention