EN
  • EN
  • DE

AM29DL800BB-70ED

Part No AM29DL800BB-70ED
Manufacturer Amd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817021-AM29DL800BB-70ED
Ultra Librarian 3D Model Ultra Librarian AM29DL800BB-70ED CAD Model

Description

The AM29DL800BB-70ED is an 8 Mbit (1M x 8-Bit/512K x 16-Bit) CMOS 3.0 Volt-only, simultaneous operation flash memory device manufactured by AMD. This device offers high performance and is designed for a wide range of embedded applications requiring non-volatile storage solutions. The 'BB' indicates a bottom boot configuration.

Applications:

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Wireless communication systems
  • Industrial control systems
  • Consumer electronics (e.g., digital cameras, MP3 players)
  • Automotive applications (e.g., engine control units, navigation systems)

Features:

  • Single 3.0 Volt Read, Erase, and Program Operations: Allows for simplified system design and reduced power consumption.
  • High Performance: Offers fast access times, typically around 70ns, which contributes to quick system response.
  • Simultaneous Read/Write Operations: Enables the system to perform read operations from one memory block while writing to or erasing another, improving overall system efficiency.
  • Sector Protection: Provides the ability to protect individual sectors from accidental erasure or programming.
  • Unlock Bypass Program Command: Reduces programming time by eliminating the need for multiple unlock cycles.
  • CFI (Common Flash Interface): Allows host system software to easily identify and accommodate multiple flash devices.
  • Automated Write/Erase Algorithms: Simplifies programming and erasure operations by handling the complex timing and control automatically.
  • Low Power Consumption: Reduces overall system power requirements, leading to longer battery life in portable devices.
  • Top or Bottom Boot Block Configurations: Provides flexibility in system design by allowing boot code to be placed at either the top or bottom of the memory map.

Benefits:

  • Increased System Performance: Fast access times and simultaneous operation capabilities lead to faster boot times and improved application responsiveness.
  • Reduced System Cost: Single voltage operation simplifies system design and reduces the number of components required.
  • Enhanced Data Security: Sector protection features prevent accidental data loss or corruption.
  • Simplified System Integration: CFI support allows for easy identification and configuration of the flash memory device.
  • Lower Power Consumption: Extends battery life in portable applications and reduces overall system power requirements.
  • Flexibility in Design: Boot block configuration options provide flexibility in system memory mapping.

Additional Details:

The AM29DL800BB-70ED is available in a variety of packages, including TSOP and BGA. It operates over a temperature range of -40°C to +85°C. It is compliant with industry standards for flash memory devices.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess