EN
  • EN
  • DE

MC908QC8CDRE

Part No MC908QC8CDRE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 3.3V/5V 28-Pin TSSOP Rail / IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 788070-MC908QC8CDRE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QC8
Introduction Date November 04, 2006
ECCN 3A991.a.2
Country of Origin Japan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908QC8CDRE CAD Model

Description

The NXP MC908QC8CDRE is a high-performance microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of the MC908 family, which is renowned for its robust architecture, low power consumption, and flexibility, making it an ideal choice for industrial control, automotive, and consumer electronics markets.

Key Features:

  • Core: At the heart of the MC908QC8CDRE lies an 8-bit HC08 central processing unit (CPU), which is capable of delivering efficient processing capabilities while maintaining a balance between power consumption and performance.
  • Memory: This microcontroller comes equipped with 8KB of flash memory, providing ample space for application code storage. It also includes 256 bytes of RAM for data processing and temporary data storage, facilitating smooth operation.
  • Input/Output: The device offers a versatile set of input/output (I/O) options, including multiple general-purpose I/O pins that can be configured to interface with a wide array of peripherals and sensors.
  • Timers: An integrated timer system includes a real-time interrupt timer and a 16-bit timer/pulse-width modulator (PWM) that enhances its utility in timing-sensitive applications.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC allows the microcontroller to convert analog signals into digital data, enabling it to interact with analog sensors and perform complex data acquisition tasks.
  • Communication Interfaces: The MC908QC8CDRE supports serial communication via a serial communications interface (SCI) and a serial peripheral interface (SPI), allowing for easy data exchange with other microcontrollers, computers, and peripherals.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, which is suitable for battery-operated and portable devices.
  • Package: The microcontroller is available in a 16-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the NXP MC908QC8CDRE makes it an excellent choice for a variety of applications, including but not limited to automotive control systems, home appliances, industrial automation, and smart sensors. Its robust feature set ensures that engineers can design complex and reliable systems with reduced development time and cost.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess