EN
  • EN
  • DE

SN75477PG4

Part No SN75477PG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC PERIPHERAL DRVR DUAL HV 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Rise / Fall Time (Typ) 50ns, 90ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 795182-SN75477PG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75477PG4 CAD Model

Description

Product Overview: SN75477PG4

The SN75477PG4 is a versatile dual peripheral driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the SNx5477 family and serves a broad range of applications in digital electronics.

Key Features

  • Integrated Dual Drivers: The device integrates two peripheral drivers in one package, making it a cost-effective solution for driving a wide array of peripheral loads.
  • High-Voltage Outputs: Capable of handling high-voltage outputs, this product is suitable for interfacing with systems that require higher voltage levels than typical logic circuits.
  • High-Current Capability: With the ability to source up to 150 mA and sink up to 300 mA, the SN75477PG4 can drive components such as relays, solenoids, and other high-current devices.
  • Multiple Configuration Options: The dual drivers can be used independently or connected in parallel for higher current capacity, offering flexibility in design.
  • Protection Features: Includes built-in clamp diodes for inductive transient suppression, which is crucial for protecting the device when driving inductive loads.

Applications

The SN75477PG4 is ideally suited for a range of applications, including:

  • Motor control circuits
  • Relay drivers
  • Line drivers
  • LED displays
  • Power converters

Technical Specifications

The device operates over a wide range of supply voltages and is characterized for operation from 0°C to 70°C. It is available in a plastic DIP (Dual In-line Package) which makes it easy to integrate into various circuit boards.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN75477PG4 has undergone rigorous testing to ensure its performance and durability in demanding environments.

Ordering and Packaging

For ease of ordering, the SN75477PG4 is available in bulk or tape and reel packaging, providing options for manual assembly or automated pick-and-place assembly processes.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess