EN
  • EN
  • DE

ENC28J60/SO

Part No ENC28J60/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name ENC28J60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870466-ENC28J60/SO
Ultra Librarian 3D Model Ultra Librarian ENC28J60/SO CAD Model

Description

The ENC28J60/SO is a versatile Ethernet controller integrated circuit from the renowned semiconductor manufacturer, Microchip Technology. Designed for embedded applications that require network connectivity, this compact, surface-mountable IC offers a convenient solution for adding Ethernet communication to any microcontroller-based design.

Key Features:

  • Stand-Alone Ethernet Controller: The ENC28J60/SO operates as a stand-alone Ethernet controller with an industry-standard Serial Peripheral Interface (SPI).
  • Integrated MAC & PHY: It features a full-duplex 10BASE-T Ethernet MAC and PHY, supporting both half and full-duplex modes, which is an essential aspect for network communication.
  • Flexible Connection: With its versatile SPI interface, the ENC28J60/SO ensures easy integration with most microcontrollers, providing a flexible connection for Internet-of-Things (IoT) devices, home automation, and industrial control systems.
  • On-Board Memory: It includes a built-in 8 KB dual-port RAM buffer for storing incoming and outgoing Ethernet data.
  • Programmable Filters: Programmable automatic retransmit on collision and automatic rejection of erroneous packets make the ENC28J60/SO a reliable component for network communication.
  • Power Management: The device supports Power-Down and Sleep modes, making it suitable for power-sensitive applications.
  • Compact SOIC Package: The ENC28J60/SO comes in a space-saving 28-pin SOIC (Small Outline Integrated Circuit) package, perfect for PCB designs where space is at a premium.

Applications:

The ENC28J60/SO is ideal for a range of applications, including:

  • Smart home devices
  • Industrial data acquisition systems
  • Remote monitoring and control
  • Point of sale machines
  • Gaming and entertainment systems

By integrating the ENC28J60/SO into your product, you enable it to communicate over the network, which is crucial for modern, interconnected devices. Microchip Technology's commitment to quality ensures that the ENC28J60/SO is a reliable and cost-effective choice for your networking needs.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
Lowest to $10.0855
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $2.0460 $59.3340
61+ $1.9141 $116.7601
94+ $1.8480 $173.7120
135+ $1.7160 $231.6600
175+ $1.6500 $288.7500
219+ $1.5841 $346.9179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,202 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess