EN
  • EN
  • DE

MC908JB12DWE

Part No MC908JB12DWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC68HC908JB16 Technical Data | IC MCU 8BIT 12KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 6MHz
Connectivity SCI, USB
Peripherals LED, LVD, POR, PWM
The number of I/O 21
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Date RAM Size 384 x 8
Supply Voltage 4V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MC908JB12
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1220368-MC908JB12DWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908JB12DWE CAD Model

Description

Product Overview: NXP MC908JB12DWE

The NXP MC908JB12DWE is a high-performance microcontroller designed to cater to a wide range of embedded applications. This product is part of NXP's MC9S08 series, which is renowned for its remarkable integration, versatility, and efficiency. The MC908JB12DWE is built upon a robust HCS08 core and is well-suited for industrial control, automotive, consumer electronics, and smart IoT devices.

Key Features

  • Core: HCS08 CPU core that operates at a maximum frequency of 8 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: Comes equipped with 12 KB of on-chip flash memory, which is ideal for storing firmware and application code, and 1 KB of RAM for efficient data processing.
  • Input/Output: Features multiple input/output options, including digital I/O pins and analog-to-digital converters (ADCs), offering great flexibility in interfacing with external components and sensors.
  • Power Efficiency: Designed with power-saving modes that significantly reduce power consumption during idle periods, making it suitable for battery-powered applications.
  • Timers: Contains an array of timers, including an 8-channel, 16-bit timer, and a 2-channel, 8-bit timer, which can be used for precise event counting and time-based control.
  • Communication: Supports serial communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy data exchange with other microcontrollers and peripherals.
  • Package: Available in a 28-SOIC package, which is convenient for PCB design and space-constrained applications.

Applications

The MC908JB12DWE microcontroller is adept at handling a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart home devices
  • Consumer electronics
  • Portable medical devices
  • Energy management systems

With its robust feature set and NXP's commitment to quality, the MC908JB12DWE is an excellent choice for developers looking to create reliable and efficient products in a competitive market.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess