EN
  • EN
  • DE
  • IT

MC9S08SH32CTJ

Part No MC9S08SH32CTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 17
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC9S08SH32
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 715240-MC9S08SH32CTJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08SH32CTJ CAD Model

Description

Product Overview: MC9S08SH32CTJ - NXP Semiconductors

The MC9S08SH32CTJ is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide array of applications requiring robust control and processing capabilities. This device is part of the S08 family of 8-bit MCUs, known for their efficiency, flexibility, and ease of use. It is a versatile component that combines the power of the HCS08 central processing unit (CPU) with a range of integrated features to optimize system design and performance.

Key Features:

  • CPU: The heart of the MC9S08SH32CTJ is an HCS08 core that operates at up to 40 MHz, delivering the computational power necessary for complex tasks and algorithms.
  • Memory: It comes equipped with 32KB of on-chip flash memory and 2KB of RAM, providing ample space for program storage and data manipulation.
  • Timers: The MCU includes an array of timers such as an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, which is invaluable for precise event timing and waveform generation.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 12 channels allows for accurate conversion of analog signals to digital data, enabling the MCU to interface with a variety of sensors and inputs.
  • Communication Interfaces: Multiple communication options are available, including I2C, SCI (UART), and SPI modules, facilitating easy data exchange with other devices and systems.
  • Operating Voltage: The device operates over a broad voltage range from 3.0V to 5.5V, making it suitable for a variety of power environments.
  • Package: Housed in a compact 48-pin LQFP package, the MC9S08SH32CTJ is designed for space-constrained applications.

Applications:

The MC9S08SH32CTJ is an ideal choice for a multitude of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust feature set ensures that it can meet the demands of both simple and complex tasks, offering designers a flexible and powerful solution for their embedded systems.

With its combination of performance, integrated features, and ease of development, the NXP MC9S08SH32CTJ MCU stands out as a superior choice for engineers and developers looking to create efficient and reliable products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1071 $64.4284
8+ $13.2161 $105.7288
12+ $12.8031 $153.6372
17+ $12.3901 $210.6317
21+ $11.9771 $251.5191
28+ $10.7381 $300.6668
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess