EN
  • EN
  • DE

MC908GZ48CFUE

Part No MC908GZ48CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH 64-QFP (14x14)
Manufacturer NXP
Series HC08
Package Tray
Part Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 53
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 420
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883846-MC908GZ48CFUE
Ultra Librarian 3D Model Ultra Librarian MC908GZ48CFUE CAD Model

Description

Introducing the NXP MC908GZ48CFUE Microcontroller

The NXP MC908GZ48CFUE is a robust 8-bit microcontroller that is part of the MC9S08 family, designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications. This microcontroller is a compelling choice for designers looking for a device with a rich feature set that can operate in demanding environments.

Core Features

  • High-Performance 8-bit HCS08 CPU Core: The MC908GZ48CFUE is built around the HCS08 core, which is capable of speeds up to 20 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Memory Capacity: It comes with 48 KB of on-chip flash memory, which is ideal for storing complex programs and data, and 2 KB of RAM for efficient data handling and processing.
  • Advanced Integration: This microcontroller integrates a range of peripherals, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which allows it to handle analog inputs with precision.
  • Robust I/O Options: With up to 38 GPIO pins, the MC908GZ48CFUE offers extensive interfacing capabilities, making it suitable for a variety of control and input/output operations.

Enhanced Connectivity

The device includes a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I²C) bus, providing excellent options for serial communication. These interfaces enable the MC908GZ48CFUE to easily connect with other microcontrollers, sensors, and peripheral devices, enhancing its versatility in complex systems.

Low Power Consumption

Designed with power efficiency in mind, the MC908GZ48CFUE includes multiple power-saving modes, such as stop and wait modes, which significantly reduce power consumption during idle periods, making it an ideal choice for battery-operated devices.

Reliability and Durability

Encased in a compact 64-QFP (Quad Flat Package), the MC908GZ48CFUE is built to withstand challenging conditions, ensuring reliable performance across a broad range of temperatures and environments.

Applications

The versatility and robust feature set of the NXP MC908GZ48CFUE make it well-suited for applications in industrial control, consumer electronics, automotive systems, and much more. Its combination of processing power, memory capacity, and integrated peripherals enable developers to create sophisticated and reliable systems with this single, compact microcontroller.

Whether you're designing an intricate sensor network or a simple control system, the NXP MC908GZ48CFUE offers a balanced solution that doesn't compromise on performance or efficiency.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6579 $61.9737
7+ $16.9501 $118.6507
11+ $16.4204 $180.6244
15+ $15.8907 $238.3605
19+ $15.3610 $291.8590
26+ $13.7720 $358.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess