EN
  • EN
  • DE

MC908GR16AMFJE

Part No MC908GR16AMFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 32-Pin LQFP / IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788052-MC908GR16AMFJE
Popularity Medium
Supply and Demand Status Balance
Family Name MC908GR16A
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908GR16AMFJE CAD Model

Description

Introducing the NXP MC908GR16AMFJE Microcontroller

The NXP MC908GR16AMFJE is a robust 8-bit microcontroller designed to cater to a wide range of applications requiring efficient control and processing capabilities. This product is part of NXP's reputable MC9S08 family, which is known for its high-performance and versatile microcontrollers that integrate a host of features to facilitate complex tasks in embedded systems.

Key Features of the MC908GR16AMFJE

  • Advanced CPU: At the heart of the MC908GR16AMFJE is a HCS08 core capable of reaching up to 40 MHz, providing the computational power needed for demanding applications.
  • Memory: It boasts a 16KB flash memory which is ideal for storing firmware and applications, along with a 512B EEPROM and 1KB RAM for additional data storage requirements.
  • Rich Peripherals: The microcontroller comes equipped with a variety of peripherals including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two timer/pulse-width modulators, a Serial Communications Interface (SCI), and an I²C bus interface, offering great flexibility in system design.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple power-saving modes including stop and wait modes, which help in reducing power consumption when the MCU is idle.
  • Robust Design: The MC908GR16AMFJE operates within a temperature range of -40°C to 85°C, ensuring reliable performance in extreme conditions.
  • Package: It is available in a 32-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the MC908GR16AMFJE makes it an excellent choice for a variety of applications, such as automotive control systems, industrial automation, consumer electronics, and smart sensors. Its rich set of peripherals and high integration level allow designers to reduce system complexity and cost, while its performance capabilities support the development of responsive and efficient applications.

Conclusion

Overall, the NXP MC908GR16AMFJE is a powerful and flexible microcontroller that offers a perfect blend of performance, power efficiency, and reliability. Its comprehensive feature set and robust design make it a go-to choice for engineers and developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess