EN
  • EN
  • DE

MC908AP8CFBE

Part No MC908AP8CFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 8KB FLASH 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SCI, SPI
Peripherals LED, LVD, POR, PWM
The number of I/O 32
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-QFP
Family Part Number MC908AP8
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1220357-MC908AP8CFBE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908AP8CFBE CAD Model

Description

The NXP MC908AP8CFBE is a robust 8-bit microcontroller designed to deliver high performance and reliability for a wide range of embedded applications. Built on NXP's advanced technology, this microcontroller is a perfect solution for industrial control, automotive systems, home appliances, and smart IoT devices requiring efficient data processing and control operations.

Key Features:

  • Core: The heart of the MC908AP8CFBE is an HC08 CPU, which is a high-performance 8-bit architecture that provides a perfect balance between speed and power consumption.
  • Memory: It comes with 8KB of on-chip flash memory, which is ideal for storing firmware and applications, and 256 bytes of RAM for efficient data manipulation and task management.
  • Timers: To handle complex timing tasks, this microcontroller includes a versatile timer system comprising a 16-bit timer/pulse-width modulator (PWM) and an 8-bit modulo timer, facilitating precise event management and PWM signal generation.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) ports, which provide flexibility in interfacing with external devices and sensors, enhancing the microcontroller's adaptability to different application needs.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 10-bit ADC allows for accurate conversion of analog signals to digital, enabling the MC908AP8CFBE to process sensor data and perform complex calculations based on real-world inputs.
  • Communication Interfaces: It supports serial communication via a serial communications interface (SCI), which is essential for data exchange with other microcontrollers, computers, or peripheral devices.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V ensures compatibility with a variety of power supplies and battery-operated applications, making it versatile for different environmental conditions.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the MC908AP8CFBE is built to operate reliably in harsh environments.
  • Packaging: The microcontroller is available in a 44-pin QFP package, which is compact and suitable for space-constrained applications.

The NXP MC908AP8CFBE microcontroller is engineered for developers who require a dependable, low-power, and feature-rich MCU. Its comprehensive set of peripherals and interfaces, coupled with robust memory options, make it an excellent choice for sophisticated embedded systems that demand reliable and continuous operation.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5560 $60.4480
19+ $6.2000 $117.8000
29+ $6.0060 $174.1740
40+ $5.8120 $232.4800
52+ $5.6179 $292.1308
69+ $5.0370 $347.5530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess