Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155181-BTA06-800CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-800CW CAD Model

Description

The BTA06-800CW is a high-performance Triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular model is designed to provide robust and efficient control of AC power for a wide range of applications, including home appliances, office machines, and industrial automation systems.

Key Features

  • Current Rating: The BTA06-800CW is capable of handling current up to 6A, making it suitable for moderate power applications.
  • Voltage Capability: This Triac can withstand voltages up to 800V, providing a wide safety margin for fluctuating supply voltages and for applications requiring high voltage operation.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the Triac can be easily controlled with a wide range of drive circuits.
  • Snubberless Technology: It incorporates ST's Snubberless technology, which allows for higher performance and reliability by reducing the need for additional external components.
  • Surge Current: The device has a high surge current capability, which is essential for handling inrush currents when switching inductive or capacitive loads.
  • Thermal Resistance: The BTA06-800CW has a low thermal resistance, ensuring efficient heat dissipation and contributing to a longer operational life.
  • Insulation: The package is insulated to provide better safety and ease of use in various applications.
  • Compliance: It complies with international standards, including RoHS and Halogen-Free requirements, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the BTA06-800CW allows it to be used in a variety of applications, from simple to complex power control tasks. Its robustness and reliability make it an ideal choice for:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC phase control applications
  • Static relays
  • Power tools

With its combination of high performance, reliability, and compliance with environmental standards, the BTA06-800CW from STMicroelectronics represents an excellent choice for designers and engineers seeking a high-quality Triac for their AC power control needs.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223 / TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223
Need more? Email Us
ECAD model for Z0107MN6AA4
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 35A TO263 / TRIAC Alternistor - Snubberless 600 V 35 A Surface Mount TO-263 (D2Pak)
Need more? Email Us
ECAD model for Q6035NH5RP

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention