Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453946-MX25V80066M2I02
Manufacturer Mxic
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 8Mbit
Memory Organization 4M x 2, 8M x 1
Memory Interface SPI
Clock Frequency 80MHz
Write Cycle Time - Word, Page 200µs, 5ms
Access Time 8ns
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian MX25V80066M2I02 CAD Model

Description

The MX25V80066M2I02, manufactured by MXIC, falls under the category of Flash Memory within the broader Memory classification. Specifically, this component features an 8Mb NOR CMOS memory, utilizing the MXSMIO interface and housed in an 8-SOP (200mil) package. Its design is tailored for applications that require fast, reliable non-volatile memory storage. Given its compact form factor, it is suitably used in a variety of consumer electronics, including portable devices, where space is at a premium. NOR Flash technology, as employed in this memory chip, is renowned for its excellent random-access capabilities, making it well-suited for storing firmware or boot code. The MX25V80066M2I02 is thus a crucial component in systems where quick read access to non-volatile data is necessary, ranging from embedded systems to modern IoT devices.

You May Also Be Interested in

Micron Technology Inc.
4Tb NAND Flash
Lowest to $317.4737
ECAD model for MT29F4T08EULGEM4-ITF:G
GigaDevice Semiconductor
512Mb(256Mx2) SPI NOR Flash WSON8
Need more? Email Us
ECAD model for GD25S512MDBEGR
STMicroelectronics
2 Kbit serial I2C bus EEPROM
Need more? Email Us
ECAD model for M24C02-WNM6TP
Toshiba Semiconductor and Storage
128GB UFS4.0
Need more? Email Us
ECAD model for THGJFJT0E25BAIP
Cypress Semiconductor Corp
F-RAM F-RAM
Need more? Email Us
ECAD model for CY15V102QN-50SXET
Microchip Technology
EEPROM 32K 4K X 8 2.5V SE EE IND 1/4AWP
Need more? Email Us
ECAD model for 24LC32AFT-I/ST
ISSI, Integrated Silicon Solution Inc
128Mb NOR Flash
Need more? Email Us
ECAD model for IS25LP128F-RGLE
Amd
2Mb Flash
Need more? Email Us
ECAD model for AM29F002BT-90EI
GigaDevice Semiconductor
2Gb NAND Flash
Need more? Email Us
ECAD model for GD5F2GQ5REYIHR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1496 $51.7320
110+ $0.9433 $103.7630
165+ $0.9138 $150.7770
230+ $0.8843 $203.3890
295+ $0.8548 $252.1660
395+ $0.7664 $302.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,040 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention