EN
  • EN
  • DE

MC8641VJ1333JE

Part No MC8641VJ1333JE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU E600 SGL CORE 994FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 994-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Core Processor PowerPC e600
Speed 1.333GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 994-BCBGA, FCCBGA
Case / Package 994-FCCBGA (33x33)
Family Name MC8641VJ1333
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926383-MC8641VJ1333JE
Ultra Librarian 3D Model Ultra Librarian MC8641VJ1333JE CAD Model

Description

The NXP MC8641VJ1333JE is a high-performance microprocessor designed to meet the demands of advanced embedded systems. As part of NXP's PowerQUICC III family, this processor is built on Power Architecture technology, which is renowned for its exceptional speed, efficiency, and reliability. It is ideally suited for a wide range of applications, including networking, telecommunications, industrial control, and aerospace.

Key Features

  • Core: The MC8641VJ1333JE features a dual-core e600 processor, with each core capable of running up to 1.333 GHz, providing robust processing capabilities for complex tasks and multitasking.
  • Cache Memory: It comes equipped with integrated L2 cache that enhances performance by reducing data access times.
  • Memory Support: This processor supports DDR2 memory, offering high-speed data transfer rates and improved system performance.
  • Connectivity: With multiple high-speed I/O interfaces, including Gigabit Ethernet, PCI Express, and USB, this microprocessor can handle a variety of peripherals and network connections efficiently.
  • Power Efficiency: The MC8641VJ1333JE is designed with power efficiency in mind, featuring advanced power management techniques to reduce energy consumption without compromising performance.

Applications

The versatility of the MC8641VJ1333JE makes it an ideal choice for a broad range of applications. Its powerful dual-core architecture is well-suited for:

  • High-end networking equipment such as routers, switches, and firewalls.
  • Telecommunication infrastructure like base stations and network controllers.
  • Industrial automation systems requiring real-time control and processing.
  • Aerospace and defense systems that demand reliable and secure computing.

Quality and Reliability

NXP is committed to delivering products that exceed industry standards for quality and reliability. The MC8641VJ1333JE is no exception, built to perform in the most demanding environments while ensuring longevity and consistent operation.

For developers and engineers looking for a powerful, efficient, and reliable microprocessor for their next project, the NXP MC8641VJ1333JE is an excellent choice that delivers top-notch performance and connectivity options.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess