EN
  • EN
  • DE

MC8640THJ1067NE

Part No MC8640THJ1067NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.067GHZ 994BGA / PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.067GHz 994-FCCBGA (33x33)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC86xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.067GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 994-BCBGA, FCCBGA
Supplier Device Package 994-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Base Product Number MC8640THJ1067
Standard Package 24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340100-MC8640THJ1067NE
Ultra Librarian 3D Model Ultra Librarian MC8640THJ1067NE CAD Model

Description

The NXP MC8640THJ1067NE is a high-performance, power-efficient embedded processor that is part of NXP's MPC8xxx series. This processor is designed to meet the rigorous demands of advanced networking, telecommunications, and industrial control applications. With its dual-core architecture and a wealth of integrated features, this processor is engineered to deliver exceptional computing power and data handling capabilities.

Key Features

  • Dual-Core Processor: The MC8640THJ1067NE is equipped with two e600 cores, each running at a speed of 1.067 GHz, providing ample processing power for multitasking and complex computations.
  • Integrated Memory Controller: An on-chip memory controller supports DDR2 and DDR3 SDRAM, allowing for flexible and fast memory access that is crucial for high-speed data processing.
  • High-Speed Connectivity: With multiple integrated communication interfaces, including Gigabit Ethernet, PCI Express, and Serial RapidIO, this processor ensures fast and reliable data transfer between components and across networks.
  • Advanced Power Management: The processor features advanced power management techniques to optimize power consumption, making it ideal for energy-sensitive applications.
  • Embedded Security: Security features are built into the processor to protect against unauthorized access and ensure data integrity, providing a secure solution for sensitive applications.

Applications

The versatility and robust feature set of the NXP MC8640THJ1067NE make it suitable for a wide range of applications, including:

  • Network routers and switches
  • Wireless infrastructure
  • Industrial control systems
  • Medical imaging equipment
  • Defense and aerospace systems

Technical Specifications

Attribute Details
CPU Cores 2 x e600
Core Frequency 1.067 GHz
Memory Support DDR2, DDR3 SDRAM
Communication Interfaces Gigabit Ethernet, PCI Express, Serial RapidIO
Security Features Embedded Security
Power Management Advanced Power Management

In summary, the NXP MC8640THJ1067NE is a dual-core processor that offers high performance, integrated security, and advanced power management, making it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $900.9000 $900.9000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess