EN
  • EN
  • DE

MC8640DTVU1250HC

Part No MC8640DTVU1250HC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Integrated Host Processor Hardware Specifications Addendum for the MC8640xTxxyyyyaC Series | IC MPU MPC86XX 1.25GHZ 1023BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.25GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 1023-BCBGA, FCCBGA
Supplier Device Package 1023-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Family Part Number MC8640
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1220339-MC8640DTVU1250HC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC8640DTVU1250HC CAD Model

Description

The NXP MC8640DTVU1250HC is a high-performance, power-efficient, multi-core processor designed for a wide range of applications. This processor is part of NXP's QorIQ series, which is renowned for delivering exceptional computing power and data processing capabilities within a compact and energy-conscious design. The MC8640DTVU1250HC is particularly suitable for embedded computing, networking, and telecommunications systems that require robust performance and reliability.

Key Features

  • Dual-Core Processor: The MC8640DTVU1250HC is equipped with two e600 cores, each running at a frequency of 1.25 GHz. This dual-core configuration ensures that the processor can handle multiple tasks simultaneously with ease, making it perfect for systems that demand high throughput and multitasking capabilities.
  • Integrated Memory Controller: It includes an integrated DDR2/DDR3 memory controller, which provides high-speed access to memory and reduces system latency. This feature is crucial for applications that require quick data retrieval and real-time processing.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and Serial RapidIO, the MC8640DTVU1250HC offers versatile connectivity options. These interfaces enable fast data transfers and connectivity to a range of peripherals and other devices.
  • Advanced Power Management: NXP's focus on energy efficiency is evident in the MC8640DTVU1250HC's advanced power management features. These features allow for reduced power consumption without sacrificing performance, which is essential for building energy-efficient systems.
  • Rugged Design: The processor is designed to withstand harsh environments, making it ideal for industrial and outdoor applications where reliability is critical. It operates over an extended temperature range and is resistant to shock and vibration.

Applications

The NXP MC8640DTVU1250HC is adept at handling complex tasks in various applications, including:

  • Networking equipment such as routers, switches, and firewalls
  • Telecommunications infrastructure like base stations and network control
  • Industrial control systems
  • High-performance embedded computing

With its combination of performance, connectivity, and ruggedness, the NXP MC8640DTVU1250HC stands out as a versatile and reliable processor choice for developers and engineers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
IBM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess