EN
  • EN
  • DE

MC711P2CFNE3

Part No MC711P2CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 84PLCC / HC11 HC11 Microcontroller IC 8-Bit 3MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC11
Package Tube
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity MI Bus, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
EEPROM Size 640 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.29x29.29)
Base Product Number MC711
Standard Package 15
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345769-MC711P2CFNE3
Ultra Librarian 3D Model Ultra Librarian MC711P2CFNE3 CAD Model

Description

The MC711P2CFNE3 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, a leader in the automotive and industrial markets. This advanced MCU is part of NXP's 16-bit MCU family, designed to deliver exceptional computational power and efficiency for a wide range of applications.

Key Features

  • Core: At the heart of the MC711P2CFNE3 is a robust 16-bit CPU, optimized for control applications where fast and efficient data processing is crucial.
  • Memory: This MCU comes equipped with ample memory resources, including integrated flash memory and RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Connectivity: A variety of communication interfaces are supported, such as CAN, SPI, and I2C, enabling the MC711P2CFNE3 to connect with other devices and form part of a larger system.
  • Timers and Counters: Multiple timers and counters are included, providing precise timing and control for a range of tasks, from motor control to event counting.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals to digital, supporting real-time processing of sensor data.
  • Temperature Range: Designed to operate reliably in extreme conditions, the MC711P2CFNE3 functions across a wide temperature range, making it suitable for harsh environments.
  • Package: The MCU is available in a robust package that ensures durability and ease of integration into various hardware designs.

Applications

The versatility of the MC711P2CFNE3 makes it an ideal choice for numerous applications, including but not limited to automotive control systems, industrial automation, robotics, and smart sensors. Its robust feature set ensures that designers can leverage this MCU for sophisticated control and monitoring systems, while its reliability and efficiency make it a go-to solution for mission-critical applications.

Quality and Support

NXP is committed to delivering products of the highest quality, and the MC711P2CFNE3 is no exception. It is backed by NXP's comprehensive technical support and documentation, ensuring developers have access to the resources they need to successfully integrate this MCU into their solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess