Maxim Integrated MAX4572CEI Low-Voltage, CMOS Analog Multiplexers/Switches
The MAX4572CEI from Maxim Integrated is a high-performance, low-voltage CMOS analog multiplexer/switch designed to provide precision signal routing in a variety of applications. This device is particularly suited for battery-powered and portable devices due to its low power consumption and compact size.
The MAX4572CEI operates from a single +1.8V to +5.5V supply, making it versatile for systems that require efficient power management. It features low on-resistance (100 ohms max) and low leakage currents (2nA max at +25°C), ensuring minimal signal distortion and high signal integrity. This makes it an ideal choice for precision analog-to-digital and digital-to-analog conversion systems, sample-and-hold circuits, and communication systems.
With its single-ended 8-channel configuration, the MAX4572CEI offers flexibility in signal routing. The device's digital inputs are TTL and CMOS logic compatible, allowing for easy integration with a wide range of microprocessors and digital logic. Additionally, the MAX4572CEI offers break-before-make switching, which prevents momentary shorting when switching channels, thus protecting sensitive downstream components.
For enhanced reliability, the MAX4572CEI features an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Its ESD protection exceeds 2000V per Method 3015.7, offering robustness against electrostatic discharges.
The MAX4572CEI is available in a narrow 16-pin QSOP package, which is ideal for space-constrained applications. Its pin configuration is designed for easy PCB layout and minimal external components, simplifying the design process for engineers.
In summary, the Maxim Integrated MAX4572CEI analog multiplexer/switch is a high-precision, low-voltage solution that offers excellent performance for a wide range of applications. Its low power consumption, high signal integrity, and robust design make it a valuable component for designers looking to optimize their analog signal routing needs.