EN
  • EN
  • DE

MAX4420EPA

Part No MAX4420EPA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET 6A HS 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX4420
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213623-MAX4420EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4420EPA CAD Model

Description

MAX4420EPA - High-Speed, Single-Supply, 6A Gate Driver from Maxim Integrated

The MAX4420EPA is a robust, high-speed MOSFET driver designed to operate with a single power supply. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is optimized to drive large capacitive loads with excellent speed and efficiency. It is a perfect choice for a wide range of applications, including switching power supplies, motor controllers, and other high-speed, high-current switching applications.

Key Features:

  • High Current Drive: Capable of delivering up to 6A of peak output current, the MAX4420EPA is ideal for driving large capacitive loads, ensuring minimal delay and switching losses.
  • Single 4.5V to 18V Supply: This driver operates from a single supply voltage, providing design flexibility and simplifying the power supply architecture.
  • Fast Switching Speed: With propagation delays as low as 30ns and rise and fall times of approximately 20ns at a 1000pF load, this driver ensures high-speed operation critical for modern electronic applications.
  • Low Power Consumption: The MAX4420EPA features low quiescent current, which reduces power consumption and heat dissipation in standby mode.
  • Robust Protection Features: It includes undervoltage lockout (UVLO) and latch-up protection, enhancing system reliability and longevity.
  • DIP-8 Package: The device comes in a standard DIP-8 package, making it easy to integrate into a variety of circuit boards and systems.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Controllers
  • Power Amplifiers
  • Pulse Generators
  • Class D Switching Amplifiers

The MAX4420EPA is an excellent choice for designers looking for a high-performance, easy-to-use gate driver. Its combination of high-speed operation, high current capability, and robust protection features makes it an indispensable component in any power management or high-frequency switching application. Maxim Integrated's commitment to quality and performance ensures that the MAX4420EPA will contribute to the efficiency and reliability of your electronic designs.

You May Also Be Interested in

Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess