EN
  • EN
  • DE

93LC56BI/SN-E3

Part No 93LC56BI/SN-E3
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 167757-93LC56BI/SN-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC56BI/SN-E3 CAD Model

Description

Microchip Technology 93LC56BI/SN-E3 EEPROM

The 93LC56BI/SN-E3 is a 2Kb (256 x 8 or 128 x 16) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) product from Microchip Technology, designed for non-volatile memory storage. This device is part of Microchip's 93XX series EEPROM, offering a versatile storage solution for applications requiring data retention through power cycles, such as configuration settings, calibration data, and device identification.

Key Features:

  • Memory Size: 2Kb, organized as either 256 bytes (8-bit mode) or 128 words (16-bit mode), selectable through the ORG pin.
  • Interface: The device operates via a simple serial interface compatible with the MICROWIRE™ protocol.
  • Operating Voltage: It supports a wide range of supply voltages from 2.5V to 5.5V, making it suitable for various logic levels and power supply configurations.
  • Self-Timed Erase/Write Cycles: No external erase or write timing is required as the device automatically times the erase and write cycles.
  • Write Protection: Features both hardware and software write protection including full array, half array, or quarter array protection options.
  • Endurance: Capable of 1 million erase/write cycles, ensuring reliability and longevity of the data storage.
  • Data Retention: Guarantees data retention for a minimum of 200 years, providing a stable and durable storage solution.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C.
  • Packaging: Available in an 8-pin SOIC (SN) package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the 93LC56BI/SN-E3 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial machinery
  • Medical devices
  • Smart cards

With its robust design and flexible features, the 93LC56BI/SN-E3 from Microchip Technology is a reliable and efficient choice for your data storage needs.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess