EN
  • EN
  • DE

NMC27C16Q-45

Part No NMC27C16Q-45
Manufacturer Rochester Electronics
Catalog EEPROM
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204415-NMC27C16Q-45
Categories EEPROM
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C16Q-45 CAD Model

Description

The NMC27C16Q-45 is a 16,384-bit (2K x 8) electrically programmable read-only memory (EPROM) manufactured by Rochester Electronics. This device is designed for applications requiring non-volatile storage of data or program code. As an EPROM, it can be erased and reprogrammed, providing flexibility during development and prototyping.

Applications

  • Embedded Systems: Used for storing firmware and program code in embedded systems.
  • Industrial Control Systems: Storing configuration data and control algorithms.
  • Telecommunications Equipment: Storing boot code and configuration settings.
  • Consumer Electronics: Used in various consumer electronic devices for storing program code.
  • Aerospace and Defense: Suitable for applications requiring reliable non-volatile memory.

Features

  • Fast Access Time: Offers a fast access time of 45ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • TTL Compatible: Compatible with TTL logic levels for easy integration.
  • Industry Standard Package: Available in a standard DIP (Dual In-Line Package) for easy installation.

Benefits

  • Flexible Programming: Erasable and reprogrammable, providing flexibility during development.
  • Reliable Storage: Non-volatile storage ensures data is retained even when power is off.
  • Fast Performance: Fast access time enables quick data retrieval, improving system performance.
  • Easy Integration: TTL compatibility and standard package simplify integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details

The NMC27C16Q-45 operates with a single 5V power supply. Its fast access time of 45ns makes it suitable for applications requiring quick data retrieval. The device is housed in a standard DIP package, making it easy to install in existing systems. As an EPROM, it can be erased by exposing it to ultraviolet light through a quartz window on the package and then reprogrammed using an EPROM programmer. This device is widely used in applications where non-volatile storage and reprogrammability are required.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess