The SY89202UMG from Microchip Technology is a high-performance, precision timing logic device that belongs to the Precision Edge® series. Designed for use in demanding applications that require accurate timing and signal integrity, this product offers a range of features that make it ideal for telecommunications, data communications, and test equipment markets.
Key Features
- Ultra-Precise Timing: The SY89202UMG provides extremely precise timing controls, which is critical for high-speed data transmission and synchronization.
- High-Speed Operation: With its capability to operate at high frequencies, this device supports the needs of fast data rate systems.
- Low Jitter: The device is designed to minimize jitter, which is essential for maintaining signal integrity in digital communication systems.
- Differential Inputs and Outputs: It features differential LVPECL inputs and outputs, ensuring robust signal levels and noise immunity.
- Flexible Supply Voltage: The SY89202UMG operates over a wide range of supply voltages, making it versatile for different system requirements.
- Power Efficiency: This device is optimized for low power consumption, which is beneficial for power-sensitive applications.
- Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability under varying environmental conditions.
Applications
The SY89202UMG is suitable for a variety of applications where precise timing and high-speed signal processing are necessary. These include, but are not limited to, SONET/SDH systems, Ethernet, Fiber Channel, clock and data recovery circuits, and high-speed data acquisition systems.
Product Specifications
Parameter
Value
Part Number
SY89202UMG
Technology
Precision Edge®
Supply Voltage
2.5V to 3.3V
Operating Temperature
-40°C to +85°C
Package
32-lead MLF®
Overall, the SY89202UMG is a robust, high-performance device that meets the stringent requirements of modern high-speed digital systems, offering reliability and precision for critical applications.