EN
  • EN
  • DE

MC68LC060BRC66

Part No MC68LC060BRC66
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description High Performance Microprocessor Unit / IC MPU M680X0 66MHZ 206PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68060
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range -40°C ~ 70°C (TA)
Package 206-BEPGA
Manufacturer Package 206-PGA (47.25x47.25)
Additional Interfaces SCI, SPI
Win Source Part Number 787921-MC68LC060BRC66
Popularity Medium
Supply and Demand Status Limited
Family Name MC68LC060
Introduction Date May 20, 1998
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68LC060BRC66 CAD Model

Description

The NXP MC68LC060BRC66 is a high-performance, 32-bit microprocessor that builds upon the legacy of the Motorola 68000 series. As a member of the 68060 family, it is designed to deliver exceptional computing power for embedded systems and advanced consumer electronics.

Key Features

  • Clock Speed: The MC68LC060BRC66 operates at a clock speed of 66 MHz, providing a balanced combination of speed and power efficiency for demanding applications.
  • Architecture: It features a fully integrated 32-bit microprocessor architecture, which includes a superscalar core capable of executing multiple instructions per clock cycle.
  • FPU: While the 'LC' variant indicates the absence of an onboard Floating Point Unit (FPU), this processor is optimized for applications that do not require extensive floating-point calculations, making it a cost-effective solution.
  • Cache Memory: Equipped with separate instruction and data caches, each 8 KB in size, the MC68LC060BRC66 ensures efficient processing by minimizing memory access times.
  • Bus Interface: The processor supports a 32-bit external bus interface, allowing for fast data transfer and communication with other components in the system.
  • Power Management: It includes advanced power management features that help to reduce power consumption during idle periods, making it suitable for portable and power-sensitive applications.

Applications

The MC68LC060BRC66 is versatile and can be used in a range of applications, including but not limited to:

  • Embedded control systems
  • Advanced consumer electronics
  • Networking equipment
  • Industrial automation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MC68LC060BRC66 is no exception. It is manufactured to meet the highest industry standards and is suitable for deployment in environments where consistent performance is a necessity.

Overall, the NXP MC68LC060BRC66 microprocessor is a robust and reliable choice for designers and engineers looking to leverage the proven performance of the 68000 series in their modern applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess